Texas Instruments High-Performance Analog Telecom LM567CMX/NOPB

Description
Telecom IC Tone Decoder 8-SOIC
Request a Quote Datasheet
Description
Telecom IC Tone Decoder 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 296-38556-6-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Tone Decoder 8-SOIC

Telecom IC Tone Decoder 8-SOIC

Buy Now Datasheet
Telecom - 296-38556-2-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Tone Decoder 8-SOIC

Telecom IC Tone Decoder 8-SOIC

Buy Now Datasheet
Telecom - 296-38556-1-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Tone Decoder 8-SOIC

Telecom IC Tone Decoder 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-38556-6-ND
Product Name Telecom
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20B-PAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 2400 MHz
View Details
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details