Dual Sync Buck Controller, 4.5-36V, 20A, 226kHz, HTSSOP Product overview: LM5642MH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 36V, 20A, 226kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 36V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5642MH/NOPB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LM5642MH/NOPB |
| Product Name | Dual Buck 36V 20A Step-Down DC-DC Converter IC |
| Package Type | Other; HTSSOP |
| Output Voltage | 32.4 volts |
| Input Voltage | 36 volts |
| IOUT | 20 amps |