DC-DC CONV, BUCK, TSSOP-16; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:500mA; Output Voltage Min:1.225V; OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH2007 |
| Product Name | Dc-Dc Conv, Buck, Tssop-16; Topology Texas Instruments |
| Input Voltage | 6 to 75 volts |