Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM536035QPWPTQ1

Description
Win Source Part Number: 1070173-LM536035QPWP TQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.9V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM536025QPWPTQ1; LM536025QPWPRQ1; LM53602AQPWPRQ1; MAX16903SAUE50/V+W; MAX16903SAUE50/V+T; MAX16935SAUE/V+; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42429-2,-296-424 29-1-ND,2156-LM53603 5QPWPTQ1,296-42429-1 ,296-42429-6,TEXTISL M536035QPWPTQ1 Base Product Number: LM536035
Request a Quote Datasheet
Description
Win Source Part Number: 1070173-LM536035QPWP TQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.9V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM536025QPWPTQ1; LM536025QPWPRQ1; LM53602AQPWPRQ1; MAX16903SAUE50/V+W; MAX16903SAUE50/V+T; MAX16935SAUE/V+; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42429-2,-296-424 29-1-ND,2156-LM53603 5QPWPTQ1,296-42429-1 ,296-42429-6,TEXTISL M536035QPWPTQ1 Base Product Number: LM536035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1070173-LM536035QPWPTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1070173-LM536035QPWPTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1070173-LM536035QPWPTQ1
Win Source Part Number: 1070173-LM536035QPWP TQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.9V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM536025QPWPTQ1; LM536025QPWPRQ1; LM53602AQPWPRQ1; MAX16903SAUE50/V+W; MAX16903SAUE50/V+T; MAX16935SAUE/V+; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42429-2,-296-424 29-1-ND,2156-LM53603 5QPWPTQ1,296-42429-1 ,296-42429-6,TEXTISL M536035QPWPTQ1 Base Product Number: LM536035

Win Source Part Number: 1070173-LM536035QPWPTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM536025QPWPTQ1; LM536025QPWPRQ1; LM53602AQPWPRQ1; MAX16903SAUE50/V+W; MAX16903SAUE50/V+T; MAX16935SAUE/V+;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42429-2,-296-42429-1-ND,2156-LM536035QPWPTQ1,296-42429-1,296-42429-6,TEXTISLM536035QPWPTQ1
Base Product Number: LM536035

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-42429-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-42429-6-ND
Voltage Regulators - DC DC Switching Regulators 296-42429-6-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-42429-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-42429-1-ND
Voltage Regulators - DC DC Switching Regulators 296-42429-1-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-42429-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-42429-2-ND
Voltage Regulators - DC DC Switching Regulators 296-42429-2-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM536035QPWPTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM536035QPWPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM536035QPWPTQ1
IC REG BUCK 5V 3A 16HTSSOP

IC REG BUCK 5V 3A 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM536035QPWPTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM536035QPWPTQ1
Voltage Regulators - DC DC Switching Regulators LM536035QPWPTQ1
IC REG BUCK 5V 3A 16HTSSOP

IC REG BUCK 5V 3A 16HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM536035QPWPTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM536035QPWPTQ1
Voltage Regulators - DC DC Switching Regulators LM536035QPWPTQ1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM536035QPWPTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM536035QPWPTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LM536035QPWPTQ1
IC REG BUCK 5V 3A 16HTSSOP

IC REG BUCK 5V 3A 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1070173-LM536035QPWPTQ1 296-42429-6-ND LM536035QPWPTQ1 LM536035QPWPTQ1 LM536035QPWPTQ1 LM536035QPWPTQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SSOP; Other; Tape & Reel Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2100 kHz 2100 kHz 2100 kHz 2100 kHz 2100 kHz 2100 kHz
Unlock Full Specs
to access all available technical data