Win Source Part Number: 1070172-LM536035QPWP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM536025QPWPRQ1; LM536025QPWPTQ1; LM53602AQPWPRQ1; MAX16903SAUE50/V+T; MAX16907SAUE+; MAX16935SAUE/V+GE;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49739-6,LM536035
Base Product Number: LM536035
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 5V 3A 16HTSSOP
IC REG BUCK 5V 3A 16HTSSOP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 5V 3A 16HTSSOP
Switching Voltage Regulators 3.5 to 36Vin, 3 Ampere Synchronous DC-DC Converter for Automotive Applications 16-HTSSOP -40 to 150
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1070172-LM536035QPWPRQ1 | 296-49739-2-ND | LM536035QPWPRQ1 | LM536035QPWPRQ1 | LM536035QPWPRQ1 | LM536035QPWPRQ1 | LM536035QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SSOP; Other; Tape & Reel | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |