Win Source Part Number: 1070170-LM53601MQUDS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.55V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM53601MQUDSXRQ1
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 1A 10WSON
IC POWER
IC POWER
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1070170-LM53601MQUDSXRQ1 | 296-LM53601MQUDSXRQ1TR-ND | LM53601MQUDSXRQ1 | LM53601MQUDSXRQ1 | LM53601MQUDSXRQ1 | LM53601MQUDSXRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |