Manufacturer: Texas Instruments
Win Source Part Number: 877536-LM53601MQDSXT
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM53601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43385-6, 296-43385-2, 296-43385-1, -296-43385-1-ND
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 10WSON
Switching Voltage Regulators 3.5V to 36V, 1A Synchronous 2.1MHz Step-Down Converter for Automotive Applications 10-WSON -40 to 150
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJ 1A 10WSON
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 877536-LM53601MQDSXTQ1 | 296-43385-2-ND | LM53601MQDSXTQ1 | LM53601MQDSXTQ1 | LM53601MQDSXTQ1 | LM53601MQDSXTQ1 | LM53601MQDSXTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM53601MQDSXTQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 3.3 to 6 volts | 3.3 volts | 3.3 volts | 3.3 to 6 volts |