Manufacturer: Texas Instruments
Win Source Part Number: 779345-LM53601AQDSXT
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LM53601-Q1
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Output Voltage MAX: 6V
Input Voltage MIN: 3.8V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MAX16975BAEE+TCFY; MAX16975AEE/V+T; MAX16975AEE/V+; MAX16975AAEE/V+;
Introduction Date: December 18, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJ 1A 10WSON
IC REG BUCK ADJUSTABLE 1A 10WSON
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 779345-LM53601AQDSXTQ1 | 296-43717-2-ND | LM53601AQDSXTQ1 | LM53601AQDSXTQ1 | LM53601AQDSXTQ1 | LM53601AQDSXTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM53601AQDSXTQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 to 6 volts | 3.3 volts | 3.3 volts | 3.3 to 6 volts |