Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM536015QDSXTQ1

Description
Win Source Part Number: 1249692-LM536015QDSX TQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43719-1,296-4371 9-2,296-43719-6,-296 -43719-1 Base Product Number: LM536015
Request a Quote Datasheet
Description
Win Source Part Number: 1249692-LM536015QDSX TQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43719-1,296-4371 9-2,296-43719-6,-296 -43719-1 Base Product Number: LM536015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249692-LM536015QDSXTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249692-LM536015QDSXTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249692-LM536015QDSXTQ1
Win Source Part Number: 1249692-LM536015QDSX TQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43719-1,296-4371 9-2,296-43719-6,-296 -43719-1 Base Product Number: LM536015

Win Source Part Number: 1249692-LM536015QDSXTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43719-1,296-43719-2,296-43719-6,-296-43719-1
Base Product Number: LM536015

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43719-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43719-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43719-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43719-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43719-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43719-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43719-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43719-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43719-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM536015QDSXTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM536015QDSXTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM536015QDSXTQ1
IC REG BUCK 5V 1A 10WSON

IC REG BUCK 5V 1A 10WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM536015QDSXTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM536015QDSXTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LM536015QDSXTQ1
IC REG BUCK 5V 1A 10WSON

IC REG BUCK 5V 1A 10WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM536015QDSXTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM536015QDSXTQ1
Voltage Regulators - DC DC Switching Regulators LM536015QDSXTQ1
IC REG BUCK 5V 1A 10WSON

IC REG BUCK 5V 1A 10WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM536015QDSXTQ1
Switching Voltage Regulators LM536015QDSXTQ1
Switching Voltage Regulators 3.5V to 36V 1A Sync 2.1MHz

Switching Voltage Regulators 3.5V to 36V 1A Sync 2.1MHz

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM536015QDSXTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM536015QDSXTQ1
Voltage Regulators - DC DC Switching Regulators LM536015QDSXTQ1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249692-LM536015QDSXTQ1 296-43719-2-ND LM536015QDSXTQ1 LM536015QDSXTQ1 LM536015QDSXTQ1 LM536015QDSXTQ1 LM536015QDSXTQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2100 kHz 2100 kHz 2100 kHz 2100 kHz 2100 kHz 2100 kHz
Unlock Full Specs
to access all available technical data