Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments LM536013QDSXTQ1

Description
DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments - 28AH3566 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments
28AH3566
Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments 28AH3566
DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3566
Product Name Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments
Input Voltage 3.55 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details