Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.1Mhz, Wson; Topology Texas Instruments LM53600AQDSXTQ1

Description
DC/DC CONV, BUCK, 2.1MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 2.1MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.1Mhz, Wson; Topology Texas Instruments - 28AH3562 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.1Mhz, Wson; Topology Texas Instruments
28AH3562
Dc/dc Conv, Buck, 2.1Mhz, Wson; Topology Texas Instruments 28AH3562
DC/DC CONV, BUCK, 2.1MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.1MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3562
Product Name Dc/dc Conv, Buck, 2.1Mhz, Wson; Topology Texas Instruments
Input Voltage 3.55 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details