Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 1.5Mhz, Wson; Topology Texas Instruments LM536005QDSXTQ1

Description
DC/DC CONV, BUCK, 1.5MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 1.5MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.5Mhz, Wson; Topology Texas Instruments - 28AH3564 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.5Mhz, Wson; Topology Texas Instruments
28AH3564
Dc/dc Conv, Buck, 1.5Mhz, Wson; Topology Texas Instruments 28AH3564
DC/DC CONV, BUCK, 1.5MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.5MHZ, WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3564
Product Name Dc/dc Conv, Buck, 1.5Mhz, Wson; Topology Texas Instruments
Input Voltage 3.55 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details