Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments LM536003QDSXTQ1

Description
DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments - 28AH3563 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments
28AH3563
Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments 28AH3563
DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:650mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3563
Product Name Dc/dc Conv, Buck,1Mhz, Wson-10; Topology Texas Instruments
Input Voltage 3.55 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details