Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM529CH LM529CH

Description
Manufacturer: Texas Instruments Win Source Part Number: 779342-LM529CH Packaging: Bulk Type: Differential Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Current - Output (Typ): 55mA @ 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): 4.75 V ~ 5.25 V Maximum Quiescent Current: 20mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 3μA @ 5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779342-LM529CH Packaging: Bulk Type: Differential Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Current - Output (Typ): 55mA @ 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): 4.75 V ~ 5.25 V Maximum Quiescent Current: 20mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 3μA @ 5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM529CH - LM529CH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM529CH
LM529CH
Linear - Linear - Comparators - LM529CH LM529CH
Manufacturer: Texas Instruments Win Source Part Number: 779342-LM529CH Packaging: Bulk Type: Differential Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Current - Output (Typ): 55mA @ 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): 4.75 V ~ 5.25 V Maximum Quiescent Current: 20mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 3μA @ 5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779342-LM529CH
Packaging: Bulk
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-100-10 Metal Can
Output Type: TTL
Number of Elements: 2
Current - Output (Typ): 55mA @ 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-100-10
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Maximum Quiescent Current: 20mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 3μA @ 5V
Propagation Delay (Maximum): 20ns
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LM529CH
Product Name Linear - Linear - Comparators - LM529CH
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Specs
Supply Voltage 1.5V; Other
Package Type SSOP; TSSOP
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details