The LM361 is a high-speed differential comparator designed by Texas Instruments, optimized for applications requiring fast response times and low input offset voltage. It features a maximum propagation delay of 20 ns and ensures tight delay matching on both outputs, making it suitable for high-speed analog-to-digital conversion and zero-crossing detection in disk file systems. The device operates from dual power supplies of ±15V and provides complementary TTL outputs. It has a low input bias current and a wide supply voltage range, enhancing its versatility in various applications. The LM361 is available in multiple package options, including SOIC and PDIP, and is rated for operation within a temperature range of 0°C to 70°C.
High Speed Differential Comparator 10-TO-100 0 to 70
IC COMPARATOR HS DIFF TO100-10 Product overview: LM529CH from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM529CH can be used for catalog matching and distributor lookup.
IC COMPARATOR HS DIFF TO100-10
Comparator Differential TTL TO-100-10
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM529CH | 692-LM529CH | LM529CH | LM529CH |
| Product Name | LM361 High Speed Differential Comparator | Linear Comparator IC | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 11 to 32 volts | 11 to 32 volts | ||
| VOS | 1 millivolts | 5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |