Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM5181NGUR

Description
Win Source Part Number: 1249681-LM5181NGUR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Current - Output: 500mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 12kHz ~ 350kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM5181NGURCT,296 -LM5181NGURTR,296-LM 5181NGURDKR Base Product Number: LM5181
Request a Quote Datasheet
Description
Win Source Part Number: 1249681-LM5181NGUR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Current - Output: 500mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 12kHz ~ 350kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM5181NGURCT,296 -LM5181NGURTR,296-LM 5181NGURDKR Base Product Number: LM5181
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249681-LM5181NGUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249681-LM5181NGUR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249681-LM5181NGUR
Win Source Part Number: 1249681-LM5181NGUR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Current - Output: 500mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 12kHz ~ 350kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM5181NGURCT,296 -LM5181NGURTR,296-LM 5181NGURDKR Base Product Number: LM5181

Win Source Part Number: 1249681-LM5181NGUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 12kHz ~ 350kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5181NGURCT,296-LM5181NGURTR,296-LM5181NGURDKR
Base Product Number: LM5181

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-LM5181NGURTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5181NGURTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5181NGURTR-ND
Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5181NGURDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5181NGURDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5181NGURDKR-ND
Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5181NGURCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5181NGURCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5181NGURCT-ND
Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-LM5181NGUR
Voltage Regulator IC 739-LM5181NGUR
65-VIN PSR flyback DC/DC converter with 100-V, 0.75-A integrated power MOSFET 8-WSON -40 to 150 Product overview: LM5181NGUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5181NGUR can be used for catalog matching and distributor lookup.

65-VIN PSR flyback DC/DC converter with 100-V, 0.75-A integrated power MOSFET 8-WSON -40 to 150 Product overview: LM5181NGUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5181NGUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5181NGUR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM5181NGUR
Voltage Regulators - DC DC Switching Regulators LM5181NGUR
65-VIN PSR FLYBACK DC/DC CONVERT

65-VIN PSR FLYBACK DC/DC CONVERT

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM5181NGUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM5181NGUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5181NGUR
IC REG FLYBACK 5V 500MA 8WSON

IC REG FLYBACK 5V 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM5181NGUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM5181NGUR
PMIC - Voltage Regulators - DC DC Switching Regulators LM5181NGUR
65-VIN PSR FLYBACK DC/DC CONVERT

65-VIN PSR FLYBACK DC/DC CONVERT

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5181NGUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM5181NGUR
Voltage Regulators - DC DC Switching Regulators LM5181NGUR
Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Flyback Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249681-LM5181NGUR 296-LM5181NGURTR-ND 739-LM5181NGUR LM5181NGUR LM5181NGUR LM5181NGUR LM5181NGUR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Flyback Buck; Boost
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 12 to 350 kHz 12 to 350 kHz 12 kHz 12 to 350 kHz 12 to 350 kHz 12 to 350 kHz
Unlock Full Specs
to access all available technical data