65-VIN PSR flyback converter with 100-V, 1.5-A integrated power MOSFET 8-WSON -40 to 150 Product overview: LM5180NGUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5180NGUR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1249736-LM5180NGUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,500
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 10kHz ~ 350kHz
Voltage - Output (Max): 42V
Number of Outputs: 1
Output Configuration: Positive and Negative
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 1.21V
Synchronous Rectifier: No
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5180NGURTR,296
Base Product Number: LM5180
Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
IC POWER MANAGEMENT
Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
IC REG FLYBACK ADJ 8WSON
Switching Voltage Regulators 65-VIN PSR flyback converter with 100-V, 1.5-A integrated power MOSFET 8-WSON -40 to 150
IC POWER MANAGEMENT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM5180NGUR | 1249736-LM5180NGUR | 296-LM5180NGURTR-ND | LM5180NGUR | LM5180NGUR | LM5180NGUR | LM5180NGUR | LM5180NGUR |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Flyback | Buck; Boost | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |