TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
LM5177DCPR -- DC DC SWITCHING CONTROLLERS
Texas Instruments High-Performance Analog
DC DC Switching Controllers
LM5177DCPR
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
IC Switching Voltage Regulators |
|
Product Number
|
296-LM5177DCPRDKR-ND |
LM5177DCPR |
|
Product Name
|
DC DC Switching Controllers |
DC DC Switching Controllers |
|
Configuration / Function
|
Buck-Boost
|
Buck; Boost
|
|
Package Type
|
Other; "38-PowerTFSOP (0.173"", 4.40mm Width)"
|
Other; 38-PowerTFSOP (0.173", 4.40mm Width)
|
|
fsw
|
100 to 2000 kHz
|
100 kHz
|
Unlock Full Specs
to access all available technical data