Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
IC POWER REGULATOR
IC POWER REGULATOR
Manufacturer: Texas Instruments
Win Source Part Number: 923277-LM5176RHFR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 28-VQFN (5x4)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.2V ~ 55V
Family Name: LM5176
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC POWER REGULATOR
Switching Controllers 55V wide VIN synchronous 4-switch buck-boost controller 28-VQFN -40 to 125
IC POWER REGULATOR
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
IC POWER REGULATOR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5176RHFRTR-ND | 923277-LM5176RHFR | LM5176RHFR | LM5176RHFR | LM5176RHFR | LM5176RHFR | LM5176RHFR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5176RHFR | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck; Boost | |||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VQFN (5x4) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz | 100 kHz |