Manufacturer: Texas Instruments
Win Source Part Number: 852591-LM5176QPWPTQ1
Series: Automotive, AEC-Q100
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM5176
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50812-6, LM5176QPWPTQ1-ND, 296-50812-1, 296-50812-2
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Switching Controllers 55-V wide VIN synchronous 4-switch buck-boost controller 28-HTSSOP -40 to 125
.5-55VIN 4 SWITCH BUCK-BOOST CON
.5-55VIN 4 SWITCH BUCK-BOOST CON
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852591-LM5176QPWPTQ1 | 296-50812-1-ND | LM5176QPWPTQ1 | LM5176QPWPTQ1 | LM5176QPWPTQ1 | LM5176QPWPTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5176QPWPTQ1 | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Reel - TR | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 kHz | 100 to 600 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |