Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Win Source Part Number: 968382-LM5176QPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.2V ~ 55V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5176QPWPRQ1CT,
Base Product Number: LM5176
Switching Controllers 55-V wide VIN synchronous 4-switch buck-boost controller 28-HTSSOP -40 to 125
IC POWER REGULATOR
IC POWER REGULATOR
IC POWER REGULATOR
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5176QPWPRQ1DKR-ND | 968382-LM5176QPWPRQ1 | LM5176QPWPRQ1 | LM5176QPWPRQ1 | LM5176QPWPRQ1 | LM5176QPWPRQ1 | LM5176QPWPRQ1 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tape & Reel | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 kHz | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz |