Manufacturer: Texas Instruments
Win Source Part Number: 779341-LM5175RHFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3.5 V ~ 42 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-VQFN (5x4)
Alternative Parts (Cross-Reference): LM5175PWPR; LM5175RHFR; LM5175PWPT;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Switching Controllers 42V Wide Vin 4-Switch Sync
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
IC REG CTRLR BUCK-BOOST 28VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 779341-LM5175RHFT | 296-44381-6-ND | LM5175RHFT | LM5175RHFT | LM5175RHFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175RHFT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start |