Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Manufacturer: Texas Instruments
Win Source Part Number: 847524-LM5175RHFR
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM5175
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47793-6, 296-47793-2, LM5175RHFR-ND, 296-47793-1
SYNCHRONOUS 4-SWITCH BUCK-BOOST
SYNCHRONOUS 4-SWITCH BUCK-BOOST
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Switching Controllers 42V Wide Vin 4-Switch Synchronous Buck-Boost Controller 28-VQFN -40 to 125
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47793-2-ND | 847524-LM5175RHFR | LM5175RHFR | LM5175RHFR | LM5175RHFR | LM5175RHFR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175RHFR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; Reel - TR | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 kHz | 100 to 600 kHz |