Buck/Boost 4-sw DC-DC Controller SSOP-28
Buck/Boost 4-sw DC-DC Controller SSOP-28
Buck/Boost 4-sw DC-DC Controller SSOP-28
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1200448-LM5175PWPT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3.5 V ~ 42 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): LM5175PWPR; LM5175RHFT; LM5175RHFR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK-BOOST 28HTSSOP
IC REG CTRLR BUCK-BOOST 28HTSSOP
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Switching Controllers 42V Wide 4-Sw Sync Buck-Boost
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 9083877P | 9083877 | 296-41138-2-ND | 1200448-LM5175PWPT | LM5175PWPT | LM5175PWPT | LM5175PWPT | LM5175PWPT |
| Product Name | Voltage Controllers | Voltage Controllers | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175PWPT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | SSOP; Other; HTSSOP | SSOP; Other; Htssop | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Configuration / Function | Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Enable, Frequency Control, Power Good, Soft Start | |||||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz | 100 kHz | 100 to 600 kHz |