Texas Instruments High-Performance Analog DC DC Switching Controllers LM5175PWPR

Description
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Request a Quote Datasheet
Description
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-42126-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-42126-6-ND
DC DC Switching Controllers 296-42126-6-ND
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - 296-42126-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-42126-1-ND
DC DC Switching Controllers 296-42126-1-ND
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - 296-42126-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-42126-2-ND
DC DC Switching Controllers 296-42126-2-ND
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175PWPR - 019398-LM5175PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175PWPR
019398-LM5175PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175PWPR 019398-LM5175PWPR
Manufacturer: Texas Instruments Win Source Part Number: 019398-LM5175PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 600kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Family Name: LM5175 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 42 V Alternative Parts (Cross-Reference): LM5175RHFT; LM5175RHFR; LM5175PWPT; Introduction Date: March 17, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019398-LM5175PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 100kHz to 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: LM5175
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3.5 V to 42 V
Alternative Parts (Cross-Reference): LM5175RHFT; LM5175RHFR; LM5175PWPT;
Introduction Date: March 17, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - LM5175PWPR - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM5175PWPR
DC DC Switching Controllers LM5175PWPR
IC REG CTRLR BUCK-BOOST 28HTSSOP

IC REG CTRLR BUCK-BOOST 28HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM5175PWPR
Switching Controllers LM5175PWPR
Switching Controllers 42V Wide Vin 4-Switch Synchronous Buck-Boost Controller 28-HTSSOP -40 to 125

Switching Controllers 42V Wide Vin 4-Switch Synchronous Buck-Boost Controller 28-HTSSOP -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - LM5175PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5175PWPR
DC DC Switching Controllers LM5175PWPR
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5175PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5175PWPR
PMIC - Voltage Regulators - DC DC Switching Controllers LM5175PWPR
IC REG CTRLR BUCK-BOOST 28HTSSOP

IC REG CTRLR BUCK-BOOST 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-42126-6-ND 019398-LM5175PWPR LM5175PWPR LM5175PWPR LM5175PWPR LM5175PWPR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5175PWPR DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck-Boost Buck-Boost Buck; Boost
Package Type Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-HTSSOP Other; 28-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start Enable, Frequency Control, Power Good, Soft Start
fsw 100 to 600 kHz 100 to 600 kHz 100 kHz 100 to 600 kHz 100 to 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
DC DC Switching Controllers - 5962-8768101VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers