Manufacturer: Texas Instruments
Win Source Part Number: 923276-LM5170QPHPTQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 48-HTQFP (7x7)
Package: 48-PowerTQFP
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.5V ~ 42V
Family Name: LM5170
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45255-1, 296-45255-6, LM5170QPHPTQ1-ND, 296-45255-2
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
BI DIRECTIONAL 48V TO 12V CURREN
Switching Controllers Multiphase Bidirectional Current Controller 48-HTQFP -40 to 150
BI DIRECTIONAL 48V TO 12V CURREN
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923276-LM5170QPHPTQ1 | 296-45255-6-ND | LM5170QPHPTQ1 | LM5170QPHPTQ1 | LM5170QPHPTQ1 | LM5170QPHPTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5170QPHPTQ1 | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | QFP; Other; 48-HTQFP (7x7) | Other; 48-PowerTQFP | QFP; Other; 48-PowerTQFP | Other; 48-PowerTQFP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start |