Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
Win Source Part Number: 1204850-LM5170PHPR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 50kHz ~ 500kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Output Phases: 2
Clock Sync: Yes
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 6V ~ 85V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5170PHPRTR,296
Base Product Number: LM5170
BI DIRECTIONAL 48V TO 12V CURREN
BI DIRECTIONAL 48V TO 12V CURREN
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5170PHPRTR-ND | 1204850-LM5170PHPR | LM5170PHPR | LM5170PHPR | LM5170PHPR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||
| Package Type | Other; 48-PowerTQFP | QFP; Other; Tape & Reel | QFP; Other; 48-PowerTQFP | Other; 48-PowerTQFP | |
| fsw | 50 to 500 kHz | 50 to 500 kHz | 50 kHz | 50 to 500 kHz | 50 to 500 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |