IC REG BUCK ADJ 650MA 8SOPWR
IC REG BUCK ADJ 650MA 8SOPWR
IC REG BUCK ADJ 650MA 8SOPWR
6-V TO 120-V WIDE VIN, 650-MA DC
IC REG BUCK ADJ 650MA 8SO PWR
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5169PDDARDKR-ND | LM5169PDDAR | LM5169PDDAR | LM5169PDDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.2 to 120 volts | 1.2 volts | 1.2 volts | 1.2 to 120 volts |