Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5169FQDDARQ1

Description
Win Source Part Number: 1338778-LM5169FQDDAR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Current - Output: 650mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Voltage - Output (Max): 120V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6V Voltage - Input (Max): 120V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1338778-LM5169FQDDAR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Current - Output: 650mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Voltage - Output (Max): 120V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6V Voltage - Input (Max): 120V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1338778-LM5169FQDDARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1338778-LM5169FQDDARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1338778-LM5169FQDDARQ1
Win Source Part Number: 1338778-LM5169FQDDAR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Current - Output: 650mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Voltage - Output (Max): 120V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6V Voltage - Input (Max): 120V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1338778-LM5169FQDDARQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Current - Output: 650mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Voltage - Output (Max): 120V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5169FQDDARQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5169FQDDARQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5169FQDDARQ1DKR-ND
IC REG BUCK ADJ 650MA 8SOPWR

IC REG BUCK ADJ 650MA 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5169FQDDARQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5169FQDDARQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5169FQDDARQ1TR-ND
IC REG BUCK ADJ 650MA 8SOPWR

IC REG BUCK ADJ 650MA 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5169FQDDARQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5169FQDDARQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5169FQDDARQ1CT-ND
IC REG BUCK ADJ 650MA 8SOPWR

IC REG BUCK ADJ 650MA 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5169FQDDARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM5169FQDDARQ1
Voltage Regulators - DC DC Switching Regulators LM5169FQDDARQ1
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM5169FQDDARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5169FQDDARQ1
IC REG BUCK ADJ 650MA 8SO PWR

IC REG BUCK ADJ 650MA 8SO PWR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1338778-LM5169FQDDARQ1 296-LM5169FQDDARQ1DKR-ND LM5169FQDDARQ1 LM5169FQDDARQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tape & Reel SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 100 to 1000 kHz 100 to 1000 kHz 100 to 1000 kHz 100 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
Power Management IC - 748-ICE3RBR1765JZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 65 kHz
Duty Cycle 75
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details