6V TO 120V WIDE VIN, 650-MA DC/D
6V TO 120V WIDE VIN, 650-MA DC/D
6V TO 120V WIDE VIN, 650-MA DC/D
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LM5169FNGURTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-WDFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.2 to 120 volts |