IC REG BUCK ADJ 300MA 8SOPWR
IC REG BUCK ADJ 300MA 8SOPWR
IC REG BUCK ADJ 300MA 8SOPWR
IC REG BUCK ADJ 300MA 8SO PWR
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5168FQDDARQ1TR-ND | LM5168FQDDARQ1 | LM5168FQDDARQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.2 to 120 volts | 1.2 volts | 1.2 to 120 volts |