Manufacturer: Texas Instruments
Win Source Part Number: 779339-LM5166DRCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LM5166
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 65V
Input Voltage MIN: 3V
Voltage Input MAX: 65V
Alternative Parts (Cross-Reference): MAX17501CATB+T; MAX17501CATB+; MAX17501HATB+; MAX17501GATB+;
Introduction Date: April 19, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 10VSON
IC REG BUCK ADJ 500MA 10VSON
Switching Voltage Regulators 3V-65V Input, 500mA Synchronous Buck Converter With Ultra-Low Iq 10-VSON -40 to 150
IC REG BUCK ADJ 500MA 10VSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 779339-LM5166DRCT | 296-45296-1-ND | LM5166DRCT | LM5166DRCT | LM5166DRCT | LM5166DRCT | LM5166DRCT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5166DRCT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.23 volts | 1.23 to 65 volts | 1.23 to 65 volts | 1.23 volts | 1.23 volts |