Texas Instruments Standard Linear and Logic Dc/dc Conv, Aec-Q100, Sync Buck, Vson-10; Topology Texas Instruments LM5165YDRCT

Description
DC/DC CONV, AEC-Q100, SYNC BUCK, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:65V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:150mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes
Description
DC/DC CONV, AEC-Q100, SYNC BUCK, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:65V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:150mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, Sync Buck, Vson-10; Topology Texas Instruments - 29AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, Sync Buck, Vson-10; Topology Texas Instruments
29AH1148
Dc/dc Conv, Aec-Q100, Sync Buck, Vson-10; Topology Texas Instruments 29AH1148
DC/DC CONV, AEC-Q100, SYNC BUCK, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:65V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:150mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, SYNC BUCK, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:65V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:150mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1148
Product Name Dc/dc Conv, Aec-Q100, Sync Buck, Vson-10; Topology Texas Instruments
Input Voltage 3 to 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details