Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1054878-LM5165XQDRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: Up to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 65V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC REG BUCK 5V 150MA 10VSON
Switching Voltage Regulators 3V-65V, 150mA Automotive
IC REG BUCK 5V 150MA 10VSON
IC REG BUCK 5V 150MA 10VSON
Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44058-6-ND | 1054878-LM5165XQDRCTQ1 | LM5165XQDRCTQ1 | LM5165XQDRCTQ1 | LM5165XQDRCTQ1 | LM5165XQDRCTQ1 | LM5165XQDRCTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5165XQDRCTQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |