Buck Switching Regulator IC Positive Adjustable 1.223V 1 Output 150mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.223V 1 Output 150mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.223V 1 Output 150mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1054875-LM5165DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 65V
Nominal Output Voltage (Min/Fixed): 1.223V
Maximum Output Voltage: 65V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
Buck Switching Regulator IC Positive Adjustable 1.223V 1 Output 150mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 150MA 10VSON
IC REG BUCK ADJ 150MA 10VSON
Switching Voltage Regulators 3V-65V, 150mA Sync Buck Converter
IC REG BUCK ADJ 150MA 10VSON
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44067-6-ND | 1054875-LM5165DRCT | LM5165DRCT | LM5165DRCT | LM5165DRCT | LM5165DRCT | LM5165DRCT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5165DRCT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.22 to 65 volts | 1.22 volts | 1.22 to 65 volts | 1.22 volts | 1.22 volts |