"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 843921-LM5161QPWPRQ1
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM5161
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47791-2, 296-47791-1, LM5161QPWPRQ1-ND, 296-47791-6
Switching Voltage Regulators Wide Input 4.5-V to 100-V, 1-A Synchronous Buck / Fly-Buck Converter 14-HTSSOP -40 to 125
IC REG BCK FLYBCK ADJ 14HTSSOP
IC REG BCK FLYBCK ADJ 14HTSSOP
IC REG BCK FLYBCK ADJ 14HTSSOP
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47791-2-ND | 843921-LM5161QPWPRQ1 | LM5161QPWPRQ1 | LM5161QPWPRQ1 | LM5161QPWPRQ1 | LM5161QPWPRQ1 | LM5161QPWPRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5161QPWPRQ1 | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; Reel - TR | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 2 to 92 volts | 2 volts | 2 volts | 2 to 92 volts |