Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck/flyback, Htssop-14; Topology Texas Instruments LM5161PWPT

Description
DC/DC CONV, SYNC BUCK/FLYBACK, HTSSOP-14; Topology:Synchronous Buck (Step Down), Flyback; Input Voltage Min:4.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK/FLYBACK, HTSSOP-14; Topology:Synchronous Buck (Step Down), Flyback; Input Voltage Min:4.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck/flyback, Htssop-14; Topology Texas Instruments - 31AH2005 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck/flyback, Htssop-14; Topology Texas Instruments
31AH2005
Dc/dc Conv, Sync Buck/flyback, Htssop-14; Topology Texas Instruments 31AH2005
DC/DC CONV, SYNC BUCK/FLYBACK, HTSSOP-14; Topology:Synchronous Buck (Step Down), Flyback; Input Voltage Min:4.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK/FLYBACK, HTSSOP-14; Topology:Synchronous Buck (Step Down), Flyback; Input Voltage Min:4.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH2005
Product Name Dc/dc Conv, Sync Buck/flyback, Htssop-14; Topology Texas Instruments
Input Voltage 4.5 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details