"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1054873-LM5161PWPT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Flyback
Frequency - Switching: 50kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 92V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG BCK FLYBCK ADJ 14HTSSOP
IC REG BCK FLYBCK ADJ 14HTSSOP
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK FLYBCK ADJ 14HTSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44860-6-ND | 1054873-LM5161PWPT | LM5161PWPT | LM5161PWPT | LM5161PWPT | LM5161PWPT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5161PWPT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Flyback | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2 to 92 volts | 2 volts | 2 volts | 2 volts | 2 to 92 volts |