"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1200446-LM5161PWPR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Flyback
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LM5161
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 92V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Alternative Parts (Cross-Reference): LT7101IUHE#TRPBF; LT7101EUHE#PBF; LT7101HUHE#TRPBF;
Country of Origin: Malaysia
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2V
Switching Frequency: 50kHz ~ 1MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 100V
IC REG BCK FLYBCK ADJ 14HTSSOP
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK FLYBCK ADJ 14HTSSOP
Switching Voltage Regulators Wide Input 4.5-V to 100-V, 1-A Synchronous Buck / Fly-Buck Converter 14-HTSSOP -40 to 125
IC REG BCK FLYBCK ADJ 14HTSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47265-2-ND | 1200446-LM5161PWPR | LM5161PWPR | LM5161PWPR | LM5161PWPR | LM5161PWPR | LM5161PWPR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5161PWPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Flyback | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP Exposed Pad | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2 to 92 volts | 92 volts | 2 volts | 2 to 92 volts | 2 volts |