LM5160 Wide Input 65V, 1.5A Synchronous Step-Down DC-DC Conv 12-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779335-LM5160DNTT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Flyback
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: LM5160
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WSON (4x4)
Output Voltage MAX: 60V
Input Voltage MIN: 4.5V
Voltage Input MAX: 65V
Alternative Parts (Cross-Reference): MAX17761ATC+; MAX17761ATC+T; MAX17503ATP+; MAX17505ATP+;
Introduction Date: October 30, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
IC REG BCK FLYBCK ADJ 12WSON
IC REG BUCK FLYBCK ADJ 2A 12WSON
IC REG BCK FLYBCK ADJ 12WSON
Switching Voltage Regulators Wide Input 65V 1.5A Syn DC/DC Converter
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5160DNTT | 779335-LM5160DNTT | 296-38543-6-ND | LM5160DNTT | LM5160DNTT | LM5160DNTT | LM5160DNTT | LM5160DNTT |
| Product Name | LM5160 LM5160 Wide Input 65V, 1.5A Synchronous Step-Down DC-DC Conv | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5160DNTT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck, Flyback | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2 to 60 volts | 2 volts | 2 to 60 volts | 2 to 60 volts | 2 volts | 2 volts |