LM5160 Wide Input 65V, 1.5A Synchronous Step-Down DC-DC Conv 12-WSON -40 to 125
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923274-LM5160DNTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5160
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46122-6, 296-46122-1, 296-46122-2, LM5160DNTR-ND
IC REG BUCK FLYBCK ADJ 2A 12WSON
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
IC REG BUCK FLYBCK ADJ 12WSON
Switching Voltage Regulators LM5160 Wide Input65V 1.5A Synchronous
IC REG BUCK FLYBCK ADJ 12WSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5160DNTR | 296-46122-2-ND | 923274-LM5160DNTR | LM5160DNTR | LM5160DNTR | LM5160DNTR | LM5160DNTR | LM5160DNTR |
| Product Name | LM5160 LM5160 Wide Input 65V, 1.5A Synchronous Step-Down DC-DC Conv | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5160DNTR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; 12-WSON (4x4) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 2 to 60 volts | 2 to 60 volts | 2 volts | 2 to 60 volts | 2 volts |