LM5160 Wide Input 65V, 1.5A Synchronous Step-Down DC-DC Conv 12-WSON -40 to 125
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Win Source Part Number: 1131910-LM5160DNTJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Flyback
Frequency - Switching: Adj to 1MHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: Yes
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-44117-1-ND,296-
Base Product Number: LM5160
IC REG BCK FLYBCK ADJ 12WSON
IC REG BCK FLYBCK ADJ 12WSON
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Switching Voltage Regulators LM5160 WideInput 65V 1.5A Synchronous
IC REG BUCK FLYBCK ADJ 2A 12WSON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5160DNTJ | 296-44117-6-ND | 1131910-LM5160DNTJ | LM5160DNTJ | LM5160DNTJ | LM5160DNTJ | LM5160DNTJ | LM5160DNTJ |
| Product Name | LM5160 LM5160 Wide Input 65V, 1.5A Synchronous Step-Down DC-DC Conv | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck, Flyback | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; Tape & Reel | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2 to 60 volts | 2 to 60 volts | 2 volts | 2 to 60 volts | 2 volts |