Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Switching Regulator, 2A, 1000kHz Switching Freq-Max, PDSO12
Manufacturer: Texas Instruments
Win Source Part Number: 877530-LM5160ADNTT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5160
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38838-6, -296-38838-1-ND, 296-38838-2, 296-38838-1
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
IC REG BUCK FLYBCK ADJ 2A 12WSON
Switching Voltage Regulators Wide Input 65V, 1.5A Sync Buck/Fly-Buck
IC REG BCK FLYBCK ADJ 12WSON
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-38838-1-ND | LM5160ADNTT | 877530-LM5160ADNTT | LM5160ADNTT | LM5160ADNTT | LM5160ADNTT | LM5160ADNTT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5160ADNTT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; WSON12 | Other; 12-WSON (4x4) | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 2 to 60 volts | 2 to 60 volts | 2 volts |