Manufacturer: Texas Instruments
Win Source Part Number: 804368-LM5160ADNTJ
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Flyback
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: Yes
Supplier Device Package: 12-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 65V
Maximum Output Voltage: 60V
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
IC REG BUCK FLYBCK ADJ 12WSON
IC REG BUCK FLYBCK ADJ 2A 12WSON
IC REG BUCK FLYBCK ADJ 12WSON
Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Switching Voltage Regulators Wide Input 65V 1.5A Synch Buck
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804368-LM5160ADNTJ | 296-LM5160ADNTJDKR-ND | LM5160ADNTJ | LM5160ADNTJ | LM5160ADNTJ | LM5160ADNTJ | LM5160ADNTJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5160ADNTJ | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck, Flyback | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 60 volts | 2 to 60 volts | 2 volts | 2 volts | 2 to 60 volts |