IC REG MULT CONFG ADJ 16WQFN Product overview: LM5158RTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5158RTER can be used for catalog matching and distributor lookup.
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 3.26A (Switch) 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 3.26A (Switch) 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 3.26A (Switch) 16-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1317705-LM5158RTER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3.26A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 2.2MHz
Voltage - Output (Max): 83V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1.5V
Synchronous Rectifier: No
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-LM5158RTERDKR,29
RoHS Status: ROHS3 Compliant
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 3.26A (Switch) 16-WFQFN Exposed Pad
IC REG MULT CONFG ADJ 16WQFN
3-A, 85-V, 2.2-MHZ WIDE VIN BOOS
3-A, 85-V, 2.2-MHZ WIDE VIN BOOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM5158RTER | 296-LM5158RTERTR-ND | 1317705-LM5158RTER | LM5158RTER | LM5158RTER | LM5158RTER | LM5158RTER |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Output Voltage | 83 volts | 1.5 to 83 volts | 1.5 to 83 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 3.26 amps | 3.26 amps | 3.26 amps | 3.26 amps | 3.26 amps | 3.26 amps | |
| VIN | 60 volts | 1.5 to 60 volts | 1.5 to 60 volts | 60 volts |