Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.63A (Switch) 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.63A (Switch) 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.63A (Switch) 16-WFQFN Exposed Pad
IC REG MULT CONFG ADJ 16WQFN Product overview: LM51581RTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM51581RTER can be used for catalog matching and distributor lookup.
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.63A (Switch) 16-WFQFN Exposed Pad
1.5-A, 85-V, 2.2-MHZ WIDE VIN BO
IC REG MULT CONFG ADJ 16WQFN
1.5-A, 85-V, 2.2-MHZ WIDE VIN BO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM51581RTERCT-ND | 739-LM51581RTER | LM51581RTER | LM51581RTER | LM51581RTER | LM51581RTER |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Output Voltage | 1.5 to 83 volts | 85 volts | 1.5 to 83 volts | 1.5 volts | 1.5 volts | |
| IOUT | 1.63 amps | 3.26 amps | 1.63 amps | 1.63 amps | 1.63 amps | 1.63 amps |