Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.33A 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.33A 16-WFQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.33A 16-WFQFN Exposed Pad
IC REG MULT CONFG ADJ 16WQFN Product overview: LM51571RTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM51571RTER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353176-LM51571RTER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q200
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: LM51571
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Up, Step-Up/Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 1.5V
Voltage - Output (Max): 48V
Current - Output: 4.33A
Topology: Boost, Flyback, SEPIC
Number of Outputs: 1
Voltage - Input (Min): 2.9V
Frequency - Switching: 100kHz ~ 2.2MHz
Synchronous Rectifier: No
IC REG MULT CONFG ADJ 16WQFN
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.33A 16-WFQFN Exposed Pad
6A/4A, 50-V, 2.2-MHZ WIDE VIN BO
6A/4A, 50-V, 2.2-MHZ WIDE VIN BO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM51571RTERTR-ND | 739-LM51571RTER | 1353176-LM51571RTER | LM51571RTER | LM51571RTER | LM51571RTER | LM51571RTER |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost, Flyback, SEPIC | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Output Voltage | 1.5 to 48 volts | 1.5 to 48 volts | 1.5 volts | 1.5 to 48 volts | 1.5 volts | ||
| IOUT | 4.33 amps | 5 amps | 4.33 amps | 4.33 amps | 4.33 amps | 4.33 amps |