Win Source Part Number: 1250135-LM5156QDSSRQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 2.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: Yes
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.5V ~ 60V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5156QDSSRQ1TR
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
IC POWER
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250135-LM5156QDSSRQ1 | 296-LM5156QDSSRQ1TR-ND | LM5156QDSSRQ1 | LM5156QDSSRQ1 | LM5156QDSSRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | Buck; Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; Tape & Reel (TR) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 100 to 2200 kHz | 100 to 2200 kHz | 100 kHz | 100 to 2200 kHz | 100 to 2200 kHz |