Manufacturer: Texas Instruments
Win Source Part Number: 923273-LM51561HPWPR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.97V ~ 60V
Family Name: LM51561
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM51561HPWPRDKR,
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
2.2 MHZ WIDE INPUT NONSYNCHRONOU
2.2 MHZ WIDE INPUT NONSYNCHRONOU
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923273-LM51561HPWPR | 296-LM51561HPWPRTR-ND | LM51561HPWPR | LM51561HPWPR | LM51561HPWPR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM51561HPWPR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Boost | Buck; Boost | |||
| fsw | 100 to 2200 kHz | 100 to 2200 kHz | 100 kHz | 100 to 2200 kHz | |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start |