Win Source Part Number: 977716-LM5155QDSSRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 2.2MHz
Control Features: Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 2.97V ~ 45V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5155QDSSRQ1DKR
Base Product Number: LM5155
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
IC POWER MANAGEMENT
Switching Controllers 2.2MHz wide VIN non-synchronous boost/SEPIC/flyback controller 12-WSON -40 to 150
IC POWER MANAGEMENT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 977716-LM5155QDSSRQ1 | 296-LM5155QDSSRQ1CT-ND | LM5155QDSSRQ1 | LM5155QDSSRQ1 | LM5155QDSSRQ1 | LM5155QDSSRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; Tape & Reel | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start | Soft Start | ||||
| fsw | 100 to 2200 kHz | 100 to 2200 kHz | 100 to 2200 kHz | 100 to 2200 kHz | 100 kHz |